ASUS K501UX-WH74, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB
ASUS K501UX-WH74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Grey, Silver