ASUS K501UX-FI131T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 4 GB, 1 TB
ASUS K501UX-FI131T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Grey, Stainless steel