ASUS logo

ASUS K45A-VX115Q laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138780
Info modified on:
23 Jan 2025, 18:29:43
Short summary description ASUS K45A-VX115Q laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black, Red:

ASUS K45A-VX115Q, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS K45A-VX115Q laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black, Red:

ASUS K45A-VX115Q. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product color: Black, Red. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.