ASUS logo

ASUS K43E laptop Intel® Core™ i5 i5-2410M 35,6 cm (14") DDR3-SDRAM 2,21 TB HDD Windows 7 Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67709
Info modified on:
22 Jan 2025, 05:58:10
Short summary description ASUS K43E laptop Intel® Core™ i5 i5-2410M 35,6 cm (14") DDR3-SDRAM 2,21 TB HDD Windows 7 Professional:

ASUS K43E, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2,21 TB, Windows 7 Professional

Long summary description ASUS K43E laptop Intel® Core™ i5 i5-2410M 35,6 cm (14") DDR3-SDRAM 2,21 TB HDD Windows 7 Professional:

ASUS K43E. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. Total storage capacity: 2,21 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.