ASUS VivoPC K31CD-FR008T, 2,7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home
ASUS VivoPC K31CD-FR008T. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black