ASUS logo

ASUS K K20CE-MY003T PC Intel® Pentium® N3700 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K20CE-MY003T PC Intel® Pentium® N3700 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Black:

ASUS K K20CE-MY003T, 1,6 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K K20CE-MY003T PC Intel® Pentium® N3700 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Black:

ASUS K K20CE-MY003T. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.