ASUS logo

ASUS VivoPC K20CD-K-SG001T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Tower Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85856
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC K20CD-K-SG001T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Tower Silver:

ASUS VivoPC K20CD-K-SG001T, 3,6 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD Super Multi, Windows 10

Long summary description ASUS VivoPC K20CD-K-SG001T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Tower Silver:

ASUS VivoPC K20CD-K-SG001T. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.