ASUS O!Play HDP-R1, Black, BMP, GIF, PNG, H.264, VC-1, SMI, SRT, SSA, SUB, 12VDC, 2A, 10 W
ASUS O!Play HDP-R1. Product color: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264, VC-1. Power requirements: 12VDC, 2A, Power consumption (typical): 10 W. Dimensions (WxDxH): 181 x 125,3 x 47,7 mm. Audio recording formats: MP3, WAV, AAC, OGG, FLAC, AIFF. Connectivity technology: Wired, I/O ports: 1 x eSATA/USB2.0 combo