ASUS logo

ASUS Media Player O!Play HDP-R1 Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111305
Info modified on:
10 Aug 2018, 04:17:45
Short summary description ASUS Media Player O!Play HDP-R1 Black:

ASUS Media Player O!Play HDP-R1, Black, BMP, GIF, PNG, H.264, VC-1, SMI, SRT, SSA, SUB, 12VDC, 2A, 10 W

Long summary description ASUS Media Player O!Play HDP-R1 Black:

ASUS Media Player O!Play HDP-R1. Product color: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264, VC-1. Power requirements: 12VDC, 2A, Power consumption (typical): 10 W. Dimensions (WxDxH): 181 x 125,3 x 47,7 mm. Audio recording formats: MP3, WAV, AAC, OGG, FLAC, AIFF. Connectivity technology: Wired, I/O ports: 1 x eSATA/USB2.0 combo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.