ASUS logo

ASUS HD7750-1GD5 graphics card AMD Radeon HD7750 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107752
Info modified on:
02 Sept 2024, 20:24:52
Short summary description ASUS HD7750-1GD5 graphics card AMD Radeon HD7750 1 GB GDDR5:

ASUS HD7750-1GD5, Radeon HD7750, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS HD7750-1GD5 graphics card AMD Radeon HD7750 1 GB GDDR5:

ASUS HD7750-1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7750, Processor frequency: 820 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.