ASUS logo

ASUS GTXTITAN-6GD5 graphics card NVIDIA GeForce GTX TITAN 6 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90502
Info modified on:
02 Sept 2024, 20:24:38
Short summary description ASUS GTXTITAN-6GD5 graphics card NVIDIA GeForce GTX TITAN 6 GB GDDR5:

ASUS GTXTITAN-6GD5, GeForce GTX TITAN, 6 GB, GDDR5, 384 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS GTXTITAN-6GD5 graphics card NVIDIA GeForce GTX TITAN 6 GB GDDR5:

ASUS GTXTITAN-6GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX TITAN, Processor frequency: 837 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.