ASUS logo

ASUS GTX660-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX660-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

ASUS GTX660-DC2T-2GD5, GeForce GTX 660, 2 GB, GDDR5, 192 bit, 6108 MHz, PCI Express 3.0

Long summary description ASUS GTX660-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

ASUS GTX660-DC2T-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660, Processor frequency: 1072 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6108 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.