ASUS logo

ASUS GT640-1GD3-L graphics card NVIDIA GeForce GT 640 1 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86152
Info modified on:
02 Sept 2024, 20:25:32
Short summary description ASUS GT640-1GD3-L graphics card NVIDIA GeForce GT 640 1 GB GDDR3:

ASUS GT640-1GD3-L, GeForce GT 640, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GT640-1GD3-L graphics card NVIDIA GeForce GT 640 1 GB GDDR3:

ASUS GT640-1GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 640, Processor frequency: 901 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1782 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.