ASUS logo

ASUS GRYPHON Z97 motherboard Intel® Z97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67630
Info modified on:
30 Oct 2024, 13:08:42
Short summary description ASUS GRYPHON Z97 motherboard Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON Z97, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS GRYPHON Z97 motherboard Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON Z97. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 512 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.