ASUS logo

ASUS ROG GL552VW-DH74 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Metallic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110922
Info modified on:
22 Jan 2025, 05:46:41
Short summary description ASUS ROG GL552VW-DH74 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG GL552VW-DH74, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description ASUS ROG GL552VW-DH74 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG GL552VW-DH74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.