ASUS ROG GL552VW-CN497, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1980 x 1080 pixels, 8 GB, 256 GB
ASUS ROG GL552VW-CN497. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black, Grey, Metallic