ASUS logo

ASUS ROG GL12CP-FR001T PC Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39167
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG GL12CP-FR001T PC Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:

ASUS ROG GL12CP-FR001T, 2,8 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG GL12CP-FR001T PC Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:

ASUS ROG GL12CP-FR001T. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.