ASUS logo

ASUS ROG GL10CS-RB552-CA PC Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52200
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG GL10CS-RB552-CA PC Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Black:

ASUS ROG GL10CS-RB552-CA, 2,9 GHz, Intel® Core™ i5, i5-9400, 12 GB, 512 GB, Windows 10 Home

Long summary description ASUS ROG GL10CS-RB552-CA PC Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Black:

ASUS ROG GL10CS-RB552-CA. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 8 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.