ASUS ROG Strix G18 G814JV-N5054W, Intel® Core™ i9, 45,7 cm (18"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Home
ASUS ROG Strix G18 G814JV-N5054W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 45,7 cm (18"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black, Grey