ASUS logo

ASUS ROG G752VY-DH78K laptop Intel® Core™ i7 i7-6820HK 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85691
Info modified on:
22 Jan 2025, 06:07:47
Short summary description ASUS ROG G752VY-DH78K laptop Intel® Core™ i7 i7-6820HK 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

ASUS ROG G752VY-DH78K, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, Windows 10 Home

Long summary description ASUS ROG G752VY-DH78K laptop Intel® Core™ i7 i7-6820HK 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

ASUS ROG G752VY-DH78K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980M. Operating system installed: Windows 10 Home. Product color: Grey, Silver. Weight: 4,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.