ASUS logo

ASUS ROG Strix SCAR 17 G733ZW-LL119W laptop Intel® Core™ i9 i9-12900H 43,9 cm (17.3") Wide Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5847
Info modified on:
01 Feb 2025, 06:00:11
Short summary description ASUS ROG Strix SCAR 17 G733ZW-LL119W laptop Intel® Core™ i9 i9-12900H 43,9 cm (17.3") Wide Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Strix SCAR 17 G733ZW-LL119W, Intel® Core™ i9, 2,5 GHz, 43,9 cm (17.3"), 2560 x 1440 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Strix SCAR 17 G733ZW-LL119W laptop Intel® Core™ i9 i9-12900H 43,9 cm (17.3") Wide Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Strix SCAR 17 G733ZW-LL119W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.