ASUS ROG G72GX-TY029V, BE, Intel® Core™2 Quad, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB
ASUS ROG G72GX-TY029V, BE. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3,99 kg