ASUS logo

ASUS ROG G55VW-S1177H laptop Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71107
Info modified on:
29 Jan 2025, 19:05:19
Short summary description ASUS ROG G55VW-S1177H laptop Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS ROG G55VW-S1177H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS ROG G55VW-S1177H laptop Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS ROG G55VW-S1177H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.