ASUS logo

ASUS ROG G552VX-DM283T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62605
Info modified on:
01 Feb 2025, 06:00:21
Short summary description ASUS ROG G552VX-DM283T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Grey:

ASUS ROG G552VX-DM283T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1,13 TB

Long summary description ASUS ROG G552VX-DM283T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Grey:

ASUS ROG G552VX-DM283T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.