ASUS logo

ASUS ROG G53SW-XA1 laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76127
Info modified on:
22 Jan 2025, 05:39:20
Short summary description ASUS ROG G53SW-XA1 laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G53SW-XA1, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS ROG G53SW-XA1 laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G53SW-XA1. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3,78 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.