ASUS logo

ASUS ROG G501JW-FI053H laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76343
Info modified on:
24 Jan 2025, 20:36:37
Short summary description ASUS ROG G501JW-FI053H laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:

ASUS ROG G501JW-FI053H, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description ASUS ROG G501JW-FI053H laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:

ASUS ROG G501JW-FI053H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.