ASUS logo

ASUS ROG G30AK-CZ006T PC Intel® Core™ i7 i7-4790K 16 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41534
Info modified on:
14 Mar 2024, 17:55:04
Short summary description ASUS ROG G30AK-CZ006T PC Intel® Core™ i7 i7-4790K 16 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red:

ASUS ROG G30AK-CZ006T, 4 GHz, Intel® Core™ i7, 16 GB, 2,03 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G30AK-CZ006T PC Intel® Core™ i7 i7-4790K 16 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red:

ASUS ROG G30AK-CZ006T. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,03 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.