ASUS logo

ASUS ROG G20CB-KR032T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower Grey

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28584
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G20CB-KR032T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower Grey:

ASUS ROG G20CB-KR032T, 3,4 GHz, Intel® Core™ i7, 32 GB, 1,26 TB, DVD Super Multi, Windows 10

Long summary description ASUS ROG G20CB-KR032T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower Grey:

ASUS ROG G20CB-KR032T. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.