ASUS ROG G20CB-FR039T, 2,7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 10 Home
ASUS ROG G20CB-FR039T. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6,38 kg. Product color: Black, Red