ASUS logo

ASUS ROG G20BM-NR010S PC AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87895
Info modified on:
07 Oct 2024, 17:38:34
Short summary description ASUS ROG G20BM-NR010S PC AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Black, Red:

ASUS ROG G20BM-NR010S, 3,5 GHz, AMD FX™, 8 GB, 1,13 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20BM-NR010S PC AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Black, Red:

ASUS ROG G20BM-NR010S. Processor frequency: 3,5 GHz, Processor family: AMD FX™, Processor model: FX-770K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon R9 255. Wi-Fi. Operating system installed: Windows 8.1. Power supply: 180 W. Product type: PC. Weight: 6,38 kg. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.