ASUS ROG G20BM-FR018S, 3,5 GHz, AMD FX™, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
ASUS ROG G20BM-FR018S. Processor frequency: 3,5 GHz, Processor family: AMD FX™, Processor model: FX-770K. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon R9 255. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Weight: 6,38 kg. Product color: Black, Red