ASUS logo

ASUS ROG G20AJ-B09 PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86258
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G20AJ-B09 PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red:

ASUS ROG G20AJ-B09, 3,6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20AJ-B09 PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red:

ASUS ROG G20AJ-B09. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Wi-Fi. Operating system installed: Windows 8.1. Product type: PC. Weight: 6,38 kg. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.