ASUS logo

ASUS ROG Strix GT15 G15CF-BGI770-CB PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22097
Info modified on:
20 Aug 2024, 13:16:22
Short summary description ASUS ROG Strix GT15 G15CF-BGI770-CB PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Black:

ASUS ROG Strix GT15 G15CF-BGI770-CB, Intel® Core™ i7, i7-12700F, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description ASUS ROG Strix GT15 G15CF-BGI770-CB PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Black:

ASUS ROG Strix GT15 G15CF-BGI770-CB. Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.