ASUS Fonepad 8 FE380CG-1G027A, 20,3 cm (8"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Gold
ASUS Fonepad 8 FE380CG-1G027A. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 310 g. Operating system installed: Android. Product color: Gold