ASUS F7F-7S071C, Intel® Core™ Duo, 1,73 GHz, 43,4 cm (17.1"), 1440 x 900 pixels, 2 GB, 160 GB
ASUS F7F-7S071C. Processor family: Intel® Core™ Duo, Processor frequency: 1,73 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Product color: Grey. Weight: 3,5 kg