ASUS logo

ASUS F556UA-XO250T laptop Intel® Core™ i3 i3-6100U 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74810
Info modified on:
01 Feb 2025, 05:46:27
Short summary description ASUS F556UA-XO250T laptop Intel® Core™ i3 i3-6100U 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 White:

ASUS F556UA-XO250T, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS F556UA-XO250T laptop Intel® Core™ i3 i3-6100U 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 White:

ASUS F556UA-XO250T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.