ASUS logo

ASUS F540YA-XX078T laptop AMD E E1-7010 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95803
Info modified on:
22 Jan 2025, 05:01:15
Short summary description ASUS F540YA-XX078T laptop AMD E E1-7010 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS F540YA-XX078T, AMD E, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F540YA-XX078T laptop AMD E E1-7010 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS F540YA-XX078T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-7010, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.