ASUS logo

ASUS ET ET2221IUTH-B022K All-in-One PC/workstation Intel® Core™ i5 i5-4570S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48931
Info modified on:
14 Mar 2024, 19:29:42
Short summary description ASUS ET ET2221IUTH-B022K All-in-One PC/workstation Intel® Core™ i5 i5-4570S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS ET ET2221IUTH-B022K, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS ET ET2221IUTH-B022K All-in-One PC/workstation Intel® Core™ i5 i5-4570S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS ET ET2221IUTH-B022K. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.