ASUS logo

ASUS EeeTop PC ET1610PT-W0207 Intel Atom® 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Home Premium White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59884
Info modified on:
19 Mar 2021, 16:13:12
Short summary description ASUS EeeTop PC ET1610PT-W0207 Intel Atom® 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Home Premium White:

ASUS EeeTop PC ET1610PT-W0207, 39,6 cm (15.6"), Intel Atom®, 2 GB, 250 GB, Windows 7 Home Premium, White

Long summary description ASUS EeeTop PC ET1610PT-W0207 Intel Atom® 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Home Premium White:

ASUS EeeTop PC ET1610PT-W0207. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.