ASUS logo

ASUS ENGTX560 DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138508
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX560 DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5:

ASUS ENGTX560 DC/2DI/1GD5, GeForce GTX 560, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX560 DC/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5:

ASUS ENGTX560 DC/2DI/1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.