ASUS logo

ASUS GeForce GTX 285 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40165
Info modified on:
24 Feb 2020, 09:39:30
Short summary description ASUS GeForce GTX 285 1 GB GDDR3:

ASUS GeForce GTX 285, GeForce GTX 285, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 285 1 GB GDDR3:

ASUS GeForce GTX 285. Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2484 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.