ASUS logo

ASUS EN9800GT/HTDP/512MD3 GeForce 9800 GT GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83598
Info modified on:
02 Sept 2024, 20:25:23
Short summary description ASUS EN9800GT/HTDP/512MD3 GeForce 9800 GT GDDR3:

ASUS EN9800GT/HTDP/512MD3, GeForce 9800 GT, GDDR3, 256 bit, 1800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN9800GT/HTDP/512MD3 GeForce 9800 GT GDDR3:

ASUS EN9800GT/HTDP/512MD3. Graphics processor: GeForce 9800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.