ASUS logo

ASUS EN8800GTX/HTDP/768M graphics card GeForce 8800 GTX GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66147
Info modified on:
04 Apr 2019, 06:51:34
Short summary description ASUS EN8800GTX/HTDP/768M graphics card GeForce 8800 GTX GDDR3:

ASUS EN8800GTX/HTDP/768M, GeForce 8800 GTX, GDDR3, 384 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GTX/HTDP/768M graphics card GeForce 8800 GTX GDDR3:

ASUS EN8800GTX/HTDP/768M. Graphics processor: GeForce 8800 GTX, Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.