ASUS logo

ASUS EN8800GT/HTDP/1G graphics card GeForce 8800 GT 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84627
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8800GT/HTDP/1G graphics card GeForce 8800 GT 1 GB GDDR3:

ASUS EN8800GT/HTDP/1G, GeForce 8800 GT, 1 GB, GDDR3, 256 bit, 900 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GT/HTDP/1G graphics card GeForce 8800 GT 1 GB GDDR3:

ASUS EN8800GT/HTDP/1G. Graphics processor: GeForce 8800 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.