ASUS EN7200GS/HTD/256M, GeForce 7200 GS, GDDR2, 64 bit, 666 MHz, 2048 x 1536 pixels, PCI Express x16
ASUS EN7200GS/HTD/256M. Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 666 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive