ASUS EN210 SILENT/DI/1GD2(LP), GeForce 210, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
ASUS EN210 SILENT/DI/1GD2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 475 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive