ASUS logo

ASUS EeeBox PC EB1007P-B0117 PC Intel Atom® D425 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27396
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1007P-B0117 PC Intel Atom® D425 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS EeeBox PC EB1007P-B0117, 1,8 GHz, Intel Atom®, D425, 1 GB, 320 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1007P-B0117 PC Intel Atom® D425 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS EeeBox PC EB1007P-B0117. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D425. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Product type: PC. Weight: 1,17 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.