ASUS logo

ASUS EAX550HM512/TD/256M GDDR

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133906
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAX550HM512/TD/256M GDDR:

ASUS EAX550HM512/TD/256M, GDDR, 128 bit, 500 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description ASUS EAX550HM512/TD/256M GDDR:

ASUS EAX550HM512/TD/256M. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.