ASUS logo

ASUS Radeon X1650 PRO 256MB GDDR2

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81712
Info modified on:
04 Apr 2019, 06:52:06
Short summary description ASUS Radeon X1650 PRO 256MB GDDR2:

ASUS Radeon X1650 PRO 256MB, Radeon X1650 Pro, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS Radeon X1650 PRO 256MB GDDR2:

ASUS Radeon X1650 PRO 256MB. Graphics processor: Radeon X1650 Pro, Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0a, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.