ASUS logo

ASUS EAX1600PRO SILENT/TD/512M graphics card GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120098
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1600PRO SILENT/TD/512M graphics card GDDR2:

ASUS EAX1600PRO SILENT/TD/512M, GDDR2, 128 bit, 780 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1600PRO SILENT/TD/512M graphics card GDDR2:

ASUS EAX1600PRO SILENT/TD/512M. Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 780 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.